EN
  • EN
  • DE

ERF8-040-09.0-L-DV-L-TR

Part No ERF8-040-09.0-L-DV-L-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description 0.80 MM EDGE RATE RUGGED HIGH SP / Position Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series *
Package Tape & Reel
Standard Package 250
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1341086-ERF8-040-09.0-L-DV-L-TR
Ultra Librarian 3D Model Ultra Librarian ERF8-040-09.0-L-DV-L-TR CAD Model

Description

The ERF8-040-09.0-L-DV-L-TR is a high-density, surface mount edge card connector manufactured by Samtec. It's part of their Edge Rate® series, known for its rugged design and high-speed performance. The '040' indicates the number of contacts (40), '09.0' specifies the stack height (9.0mm), 'L' indicates a lead-free finish, 'DV' denotes a double vertical configuration, and 'TR' signifies tape and reel packaging for automated assembly.

Applications:

  • High-speed data transmission
  • Telecommunications equipment
  • Networking devices
  • Industrial automation systems
  • Medical equipment

Features:

  • Edge Rate® contact system for optimized signal integrity
  • High-density design for space savings
  • Surface mount termination for automated assembly
  • Double vertical configuration for increased board utilization
  • Lead-free finish for environmental compliance

Benefits:

  • Reliable high-speed performance
  • Reduced board space requirements
  • Easy integration into automated assembly processes
  • Enhanced signal integrity
  • Compliance with environmental regulations

Additional Details:

The Edge Rate® contact system features a narrow, rugged contact surface that minimizes impedance discontinuities and maximizes signal integrity. The connector is designed for automated placement and reflow soldering. The double vertical configuration allows for connection to both sides of the edge card, increasing board utilization. Samtec provides detailed specifications, including mating card thickness, operating temperature range, and electrical characteristics. The tape and reel packaging is specifically designed for high-volume automated assembly processes. This connector is often used in applications where signal integrity and density are critical requirements.

You May Also Be Interested in

CJT Connectors
Connector Header 40 position 2mm Pitch
Lowest to $0.8237
Molex, LLC
19-09-1029 Molex Pin & Socket Connectors 2 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.2911
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess