EN
  • EN
  • DE

QTE-020-02-L-D-A

Part No QTE-020-02-L-D-A
Manufacturer Samtec Inc.
Catalog Rectangular - Board to Board Connectors
Description CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series Q Strip® QTE
Package Tray
Connector Type Header, Outer Shroud Contacts
Number of Positions 40
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Ground Bus (Plane)
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Mated Stacking Heights 8mm
Height Above Board 0.286" (7.26mm)
Base Product Number QTE-020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names QTE02002LDA,SAM8129
Standard Package 65
Win Source Part Number 1086991-QTE-020-02-L-D-A
Ultra Librarian 3D Model Ultra Librarian QTE-020-02-L-D-A CAD Model

Description

The QTE-020-02-L-D-A is a rectangular connector array from the Q Strip® QTE series of edge-type, mezzanine (board to board) connectors.

  • Positions: 40
  • Pitch: 0.031 inches (0.80mm)
  • Type: Header with outer shroud contacts
  • Rows: Two
  • Feature: Ground bus (plane)
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0μin (0.25μm)
  • Mated Stacking Heights: 8mm
  • Height above board: 0.286 inches (7.26mm)
  • Supplied in: Tray
  • Standard Package: 65
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RECEPT 24POS 0.4MM SMD GOLD
Lowest to $0.5943
Hirose Electric Co Ltd
CONN RECEPT 30POS SMD 0.5MM
Need more? Email Us
Hirose Electric Co Ltd
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R / CONN RCPT 40POS .4MM VERT SMD
Lowest to $0.3232
Hirose Electric Co Ltd
CONN RCPT 24POS 0.4MM SMD GOLD
Lowest to $0.1588
Samtec Inc.
CONN FML 320POS 8ROW SMD GOLD
Lowest to $43.4499
Hirose Electric Co Ltd
CONN RCPT 16POS 0.4MM SMD GOLD
Lowest to $0.1634
Hirose Electric Co Ltd
CONN RECEPT 20POS 0.4MM SMD GOLD
Lowest to $0.9270
Hirose Electric Co Ltd
CONN HDR 40POS 0.4MM SMD GOLD
Lowest to $0.2241
Hirose Electric Co Ltd
CONN HEADER 100POS .6MM GOLD SMD
Lowest to $4.4659

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8762 $55.1334
16+ $6.4625 $103.4000
24+ $6.2606 $150.2544
34+ $6.0586 $205.9924
43+ $5.8567 $251.8381
58+ $5.2508 $304.5464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess