EN
  • EN
  • DE

ERF5-060-07.0-L-DV-K-TR

Part No ERF5-060-07.0-L-DV-K-TR
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description CONN SOCKET 120POS SMD GOLD  /  120 Position Connector Socket, Center Strip Contacts Surface Mount Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Samtec Inc.
Series Edge Rate™ ERF5
Package Tape & Reel
Connector Type Socket, Center Strip Contacts
Number of Positions 120
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide, Pick and Place
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Mated Stacking Heights 9mm, 11mm, 12mm
Height Above Board 0.272" (6.90mm)
Base Product Number ERF5-060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM13510CT,ERF5-060-07.0-L-DV-K-TR-ND,SAM13510TR,SAM13510DKR
Standard Package 325
Win Source Part Number 1088262-ERF5-060-07.0-L-DV-K-TR
Ultra Librarian 3D Model Ultra Librarian ERF5-060-07.0-L-DV-K-TR CAD Model

Description

The Edge Rate™ ERF5 series by Samtec Inc. offers a socket, center strip contacts connector type with a pitch of 0.020" (0.50mm) and 120 positions.

  • Features: board guide, pick and place, and gold contact finish with a thickness of 10.0µin (0.25µm)
  • Packaging: tape & reel
  • Height above board: 0.272" (6.90mm)
  • Mated stacking heights: 9mm, 11mm, and 12mm
  • Rows: two
  • Mounting type: SMD (SMT)
  • Alternative parts (cross-reference): BSH-060-01-L-D-A, BSH-060-01-L-D-A-TR, BSH-060-01-F-D-A, 0545520902, 52885-1474, 52901-1474
  • ECCN: EAR99 compliant
  • REACH: unaffected
  • MSL level: 1 (Unlimited)
  • HTSUS code: 8536.69.4040
  • Base product number: ERF5-060

You May Also Be Interested in

CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
CJT Connectors
Connector Header 2 position 3.96mm Pitch
Lowest to $0.0498
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.1136

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess