EN
  • EN
  • DE

APH-1332-T-T

Part No APH-1332-T-T
Manufacturer Samtec Inc.
Catalog OEM Parts (A - B)
Description Board to Board & Mezzanine Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084679-APH-1332-T-T
Categories OEM Parts(A-B)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APH-1332-T-T CAD Model

Description

The APH-1332-T-T is a connector manufactured by Samtec Inc. It belongs to their line of precision interconnect solutions, designed for reliable and high-performance signal transmission. This connector is commonly used in board-to-board and cable-to-board applications, providing a secure and efficient electrical connection.

Applications

  • Board-to-board connections in electronic devices
  • Cable-to-board connections in communication systems
  • High-speed data transmission applications
  • Industrial control systems
  • Medical equipment

Features

  • High-Density Design: Allows for a large number of connections in a small space.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Durable Construction: Built to withstand harsh environmental conditions.
  • Gold-Plated Contacts: Ensures reliable and corrosion-resistant connections.
  • Secure Mating: Provides a robust and stable connection, preventing accidental disconnections.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Increased Density: Enables more functionality in smaller devices.
  • Automated Assembly: Streamlines manufacturing processes, reducing production costs.
  • Reliable Performance: Provides stable and consistent signal transmission.
  • Long-Term Durability: Ensures long-lasting performance in demanding environments.
  • Reduced Downtime: Minimizes connection failures, improving system reliability.

Technical Specifications (Typical)

Specific specifications vary. However, the following are typical for Samtec connectors of this type:

  • Contact Material: Phosphor Bronze
  • Plating: Gold over Nickel
  • Insulator Material: High-Temperature Thermoplastic
  • Operating Temperature: -55°C to +125°C
  • Voltage Rating: Typically 150V
  • Current Rating: Typically 1A per contact

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess