EN
  • EN
  • DE

TCSCS1C476MDAR

Part No TCSCS1C476MDAR
Manufacturer Samsung
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer Samsung Electro-Mechanics America, Inc.
Win Source Part Number 215567-TCSCS1C476MDAR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCSCS1C476MDAR CAD Model

Description

The TCSCS1C476MDAR is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. This type of capacitor is used in various electronic circuits to provide stable capacitance and reliable performance across a range of temperatures and voltages.

Applications:

  • Decoupling Capacitors: Used to reduce noise on power supply lines in electronic devices.
  • Filtering Applications: Employed in circuits to filter out unwanted frequencies.
  • Smoothing Capacitors: Used to smooth out voltage variations in power supplies.
  • Timing Circuits: Incorporated in circuits requiring precise timing.
  • General Electronics: Found in a wide range of electronic equipment, including consumer electronics, industrial devices, and communication systems.

Features:

  • High Capacitance Value: Provides a capacitance of 47µF (47 microfarads).
  • Stable Performance: Maintains consistent capacitance over temperature and voltage variations.
  • Compact Design: Allows for high-density placement on printed circuit boards.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves efficiency.
  • RoHS Compliant: Complies with environmental standards by restricting hazardous substances.

Benefits:

  • Reliable Operation: Ensures consistent performance in diverse applications.
  • Space Saving: Enables miniaturization of electronic products.
  • Enhanced Circuit Stability: Reduces noise and improves overall circuit performance.
  • Environmentally Sound: Adheres to environmental regulations.
  • Long Service Life: Offers long-term stability and reliability.

Additional Details:

The TCSCS1C476MDAR capacitor is manufactured using advanced ceramic materials and multilayer technology. The 'M' in the part number typically indicates the capacitance tolerance, and 'D' could represent a specific design characteristic or packaging. The capacitor is designed to meet stringent quality standards, ensuring high reliability and performance. It is important to consult the manufacturer’s datasheet for detailed specifications, including voltage rating, temperature coefficient, and other critical parameters. The construction involves multiple layers of ceramic material, which are sintered together to form a monolithic structure. This design contributes to its high reliability and performance characteristics. Specific technical details such as tolerance rating, dielectric material, and operating temperature range would be defined in the product datasheet.

You May Also Be Interested in

Kemet
CAP TANT 100UF 10% 10V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 20V 2917
Lowest to $1.0711
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 2200UF 10% 25V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 10% 10V 1206
Lowest to $0.2329
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 35V 2917
Lowest to $1.1642
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess