The RC2002SP is a remote control integrated circuit manufactured by Samsung. It's designed for use in a variety of consumer electronics applications, primarily for controlling televisions, DVD players, and other similar devices. This chip handles the decoding of infrared signals received from a remote control unit and translates them into commands that can be executed by the connected device.
Applications
- Televisions (TVs)
- DVD Players
- Blu-ray Players
- Set-Top Boxes (STBs)
- Audio/Video Receivers (AVRs)
Features
- Infrared (IR) signal decoding
- Multiple channel support
- Low power consumption
- Compact size
- Built-in oscillator
- Key matrix scanning
- NEC, Philips RC-5/RC-6, and other IR protocol support
Benefits
- Enables wireless control of electronic devices.
- Provides a user-friendly interface for device operation.
- Reduces the need for manual operation of devices.
- Offers convenience and flexibility in device control.
- Integrates seamlessly into existing electronic systems.
- Cost-effective solution for remote control functionality.
- Improves user experience.
Additional Details
The RC2002SP typically operates at a voltage of 3.3V or 5V and is available in a small outline package (SOP). It is designed to be compatible with a wide range of infrared remote control protocols, ensuring compatibility with various remote control units. The internal key matrix scanning feature simplifies the interface to the remote control buttons, minimizing the number of external components required. This IC is a crucial component in many home entertainment systems, providing essential functionality for remote control operation. Further research indicates it supports various IR protocols, including NEC, Philips RC-5, and RC-6. It offers low power consumption which extends battery life in remote control applications.