EN
  • EN
  • DE

M471B5773DH0-YK0

Part No M471B5773DH0-YK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 256Mx64 SODIMM 1Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947482-M471B5773DH0-YK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5773DH0-YK0 CAD Model

Description

The Samsung M471B5773DH0-YK0 is a 2GB DDR3 1600MHz SO-DIMM memory module designed for laptops and other small form factor computers. This module enhances system performance by providing fast and efficient memory access, enabling smoother multitasking and improved application responsiveness.

Applications

  • Laptop computers requiring DDR3 SO-DIMM memory.
  • Notebook upgrades for enhanced performance.
  • Small form factor PCs.
  • All-in-one computers.

Features

  • 2GB Capacity: Provides adequate memory for standard computing tasks.
  • DDR3 Technology: Delivers faster data transfer rates compared to DDR2 memory.
  • 1600MHz Clock Speed: Enables quick data access and improved system responsiveness.
  • SO-DIMM Form Factor: Specifically designed for use in laptops and other small form factor devices.
  • 204-Pin Design: Standard SO-DIMM connector for broad compatibility.

Benefits

  • Improved Multitasking: Run multiple applications simultaneously with reduced lag.
  • Enhanced System Responsiveness: Faster application loading and smoother operation.
  • Increased Bandwidth: Facilitates quick data transfer for demanding applications.
  • Easy Installation: Simple and straightforward installation process in compatible devices.

Additional Details

This 2GB DDR3 SO-DIMM module operates at 1600MHz, providing a significant performance boost for compatible systems. It is a non-ECC, unbuffered module. The module’s SO-DIMM form factor ensures it fits seamlessly into laptops and other small form factor computers. Samsung is a well-regarded manufacturer of memory products, known for quality and reliability. This module is designed to meet JEDEC standards, ensuring compatibility and stable performance. Upgrading to this module can improve overall system performance, especially when running multiple applications or working with large files. The reduced latency and increased bandwidth offered by DDR3 technology contribute to a smoother and more efficient computing experience. It's a cost-effective way to revitalize older laptops and improve their performance for everyday tasks.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess