EN
  • EN
  • DE

M471B5273DH0-CK0

Part No M471B5273DH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 SODIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947412-M471B5273DH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M471B5273DH0-CK0 CAD Model

Description

The Samsung M471B5273DH0-CK0 is an 8GB DDR3-1600 SODIMM memory module designed for use in laptops and small form factor PCs. This module offers a significant performance boost, enabling smoother multitasking, faster application loading, and improved overall system responsiveness.

Applications

  • Laptops
  • Notebooks
  • Small form factor PCs
  • All-in-one computers

Features

  • 8GB capacity
  • DDR3 technology
  • Operating speed of 1600MHz (PC3-12800)
  • 204-pin SODIMM form factor
  • 1.35V operating voltage

Benefits

  • Enhanced laptop performance
  • Improved multitasking capabilities
  • Increased application responsiveness
  • Reduced power consumption
  • Extended battery life for laptops

Additional Details

The M471B5273DH0-CK0 operates at a speed of 1600MHz, which provides improved data transfer rates compared to slower memory modules. The 204-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form factor PCs that support DDR3 memory. Its 1.35V operating voltage is a key feature, as it helps reduce power consumption and heat generation, leading to extended battery life in laptops. This memory module is suitable for a wide range of computing tasks, including web browsing, document editing, multimedia playback, and light gaming. It enhances overall system performance, allowing users to run multiple applications simultaneously without experiencing significant slowdowns. It is a reliable and cost-effective solution for upgrading the memory of laptops and small form factor PCs, providing a noticeable improvement in system responsiveness and multitasking capabilities. The larger 8GB capacity allows users to handle more demanding applications and larger datasets more efficiently.

The Samsung M471B5273DH0-CK0 represents a worthwhile upgrade to your portable computer.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess