EN
  • EN
  • DE

M470T5663EH3-CE7

Part No M470T5663EH3-CE7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950140-M470T5663EH3-CE7
Series *
Ultra Librarian 3D Model Ultra Librarian M470T5663EH3-CE7 CAD Model

Description

The Samsung M470T5663EH3-CE7 is a 2GB DDR2 800MHz SODIMM memory module. This memory module is designed for use in laptops and other small form factor computers, providing a performance boost to systems that support DDR2 memory. It's a reliable and cost-effective solution for upgrading your system's memory capacity.

Applications

  • Laptop computers
  • Notebook computers
  • Small form factor PCs
  • Embedded systems

Features

  • 2GB memory capacity
  • DDR2 technology
  • 800MHz clock speed
  • SODIMM form factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V operating voltage

Benefits

  • Improved System Responsiveness: Upgrading to 2GB of DDR2 memory significantly improves system responsiveness, allowing for smoother multitasking and faster application loading times.
  • Enhanced Multitasking Capabilities: With more memory available, users can run multiple applications simultaneously without experiencing performance slowdowns.
  • Increased Productivity: Faster data access and processing enhance overall productivity by reducing waiting times and streamlining workflows.
  • Easy Installation: The SODIMM form factor ensures a straightforward and hassle-free installation process in compatible laptops and notebooks.
  • Reliable Performance: Samsung memory modules are known for their quality and reliability, ensuring stable and dependable performance for your system.

Additional Details

The M470T5663EH3-CE7 module operates at a voltage of 1.8V, contributing to energy efficiency. It is a non-ECC (Error-Correcting Code) module, designed for general-purpose computing. The 200-pin SODIMM design ensures compatibility with a wide range of laptop models that support DDR2 memory. The 800MHz clock speed facilitates quick data transfer rates, making it an ideal upgrade for older systems seeking to enhance their performance. Its unbuffered design ensures direct communication with the system's memory controller, optimizing data access speeds.

You May Also Be Interested in

Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess