EN
  • EN
  • DE

M470T2953QZ3-CF7

Part No M470T2953QZ3-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950188-M470T2953QZ3-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M470T2953QZ3-CF7 CAD Model

Description

The Samsung M470T2953QZ3-CF7 is a 1GB DDR2 SDRAM memory module. This module is designed to enhance the performance of desktop computers by increasing the amount of available system memory. Manufactured by Samsung, a leading global technology company, this module conforms to industry standards, ensuring compatibility and reliability.

Applications

  • Desktop Computers: Primarily intended as a memory upgrade to enhance the performance of desktop PCs.
  • Workstations: Suitable for use in workstations that require a moderate amount of DDR2 memory.

Features

  • Capacity: 1GB memory capacity.
  • DDR2 Technology: Utilizes DDR2 SDRAM technology for improved data transfer rates and lower power consumption compared to DDR.
  • Speed: Operates at a specific clock speed, typically 800MHz (PC2-6400) or 667MHz (PC2-5300). Check the module specifications for the exact speed.
  • DIMM Form Factor: Designed in the DIMM (Dual Inline Memory Module) form factor for desktop computers.
  • JEDEC Compliant: Designed to meet JEDEC standards, ensuring compatibility and reliability.
  • Organization: Organized as 128M x 64.
  • Voltage: Operates at a standard DDR2 voltage (typically 1.8V).

Benefits

  • Increased System Memory: Provides additional system memory, enabling users to run more applications simultaneously without experiencing performance degradation.
  • Improved Multitasking: Enhances multitasking capabilities, allowing users to switch between applications more smoothly.
  • Faster Application Loading: Reduces the time it takes for applications to load, leading to a more responsive computing experience.
  • Enhanced Gaming Performance: Improves gaming performance by providing more memory for game assets and textures (especially in older games).
  • Cost-Effective Upgrade: Offers a cost-effective way to improve system performance compared to other hardware upgrades.

Additional Details

The M470T2953QZ3-CF7 module is designed for easy installation in compatible desktop computers. Before installing, it is recommended to consult your system's specifications to verify memory compatibility, maximum supported capacity, and supported speeds. Improper installation or incompatibility can lead to system instability. Check your motherboard documentation for specific installation instructions.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess