EN
  • EN
  • DE

M395T5750EZ4-CE76

Part No M395T5750EZ4-CE76
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950059-M395T5750EZ4-CE76
Series *
Ultra Librarian 3D Model Ultra Librarian M395T5750EZ4-CE76 CAD Model

Description

The Samsung M395T5750EZ4-CE76 is a 2GB DDR2 Registered ECC server memory module. Designed to provide high performance and reliability for server applications, it conforms to industry-standard specifications, ensuring compatibility with a wide range of server systems.

Applications

  • Server systems
  • Workstations

Features

  • 2GB capacity
  • DDR2 technology
  • Operating frequency: 800MHz (PC2-6400)
  • 240-pin DIMM form factor
  • Registered (Buffered)
  • ECC (Error Correcting Code)
  • Double Data Rate architecture; two data transfers per clock cycle
  • On-die termination (ODT)
  • Serial presence detect (SPD)

Benefits

  • Enhanced system stability and reliability
  • Improved data integrity through ECC functionality
  • Increased data transfer rates compared to DDR
  • Compatibility with DDR2-supported server motherboards
  • Reduced power consumption compared to earlier memory technologies
  • Higher capacity compared to older memory modules

Additional Details

The M395T5750EZ4-CE76 module operates at a voltage of 1.8V. The 'Registered' designation indicates the presence of a register between the memory controller and the DRAM chips, which helps to improve signal integrity and stability, particularly in systems with multiple memory modules. The ECC functionality allows the module to detect and correct single-bit errors, preventing data corruption and system crashes. This is particularly important in server environments where data integrity is paramount. The serial presence detect (SPD) feature allows the system BIOS to automatically configure the memory settings for optimal performance. DDR2 memory provides a significant improvement in bandwidth over its predecessor, DDR, enabling faster data access and improved overall system performance. The on-die termination (ODT) feature helps to reduce signal reflections and improve signal integrity at higher frequencies, contributing to stable and reliable operation. This module supports the JEDEC standard specifications for DDR2 memory modules, ensuring a consistent and predictable performance profile.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess