The Samsung M393T2863FBA-CE6 is a 1GB DDR2 667MHz ECC Registered DIMM memory module designed for servers and workstations. This module features error-correcting code (ECC) functionality, which detects and corrects single-bit memory errors, ensuring data integrity and system stability. The registered design enhances signal quality and supports larger memory configurations, making it suitable for demanding applications.
Applications
- Servers
- Workstations
- High-performance computing
- Data centers
Features
- 1GB capacity
- DDR2 technology
- 667MHz clock speed (PC2-5300)
- DIMM form factor (240-pin)
- ECC (Error-Correcting Code)
- Registered
- 1.8V operating voltage
- Double sided
Benefits
- Enhanced Data Integrity: ECC memory prevents data corruption by detecting and correcting single-bit errors.
- Improved System Stability: Reduces the risk of system crashes and downtime due to memory errors.
- Increased Reliability: The registered design improves signal quality and supports larger memory configurations.
- Optimized for Server Environments: Designed to meet the demanding requirements of server and workstation applications.
- High Performance: DDR2 technology provides a good balance of speed and power efficiency.
Additional Details
The M393T2863FBA-CE6 is a double sided DIMM, featuring memory chips on both sides of the module. It operates at a standard voltage of 1.8V and complies with JEDEC standards for DDR2 memory. The registered design includes a register between the memory controller and the DRAM chips, which improves signal integrity and allows for higher memory capacities. The 'CE6' likely refers to a specific timing or manufacturing revision of the memory.