EN
  • EN
  • DE

M393B5673FH0-YH904

Part No M393B5673FH0-YH904
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM 2Rx8 (2GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949533-M393B5673FH0-YH904
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5673FH0-YH904 CAD Model

Description

The Samsung M393B5673FH0-YH904 is a 4GB DDR3-1333 Registered ECC server memory module. This module is designed to provide high performance and stability for demanding server applications. It is a crucial component for servers requiring reliable and error-free operation.

Applications:

  • Servers: Specifically designed for use in servers requiring high reliability and error correction.
  • Workstations: Suitable for high-end workstations needing ECC memory for data integrity.
  • Data Centers: Used in data centers to ensure stable operation of server infrastructure.
  • Cloud Computing: Employed in cloud server environments for reliable memory performance.
  • Virtualization: Ideal for servers running virtual machines, where stability is paramount.

Features:

  • 4GB Capacity: Provides sufficient memory for many server applications.
  • DDR3 Technology: Utilizes DDR3 technology for fast data transfer rates.
  • 1333MHz Speed: Operates at 1333MHz, ensuring quick memory access.
  • Registered ECC: Includes ECC (Error-Correcting Code) to detect and correct memory errors, enhancing reliability. The 'Registered' aspect improves signal integrity in systems with multiple modules.
  • 240-Pin DIMM: Standard 240-pin DIMM form factor for easy installation.

Benefits:

  • Improved Server Stability: ECC functionality minimizes the risk of system crashes due to memory errors.
  • Enhanced Data Integrity: ECC ensures that data is stored and retrieved accurately.
  • Increased System Uptime: Reduced errors lead to fewer system failures and increased uptime.
  • Faster Data Access: DDR3 technology and 1333MHz speed provide quick data access.
  • Reliable Performance: Designed for continuous operation in demanding server environments.

Additional Details:

This memory module is a 240-pin DDR3 SDRAM DIMM. The ECC functionality is critical for maintaining data integrity in server applications where even minor errors can have significant consequences. The registered aspect of the memory (Registered ECC) includes a register between the memory chips and the system's memory controller. This helps to reduce the electrical load on the memory controller, allowing for more memory modules to be installed and greater overall system stability. It requires a compatible motherboard that supports DDR3, ECC, and registered memory. Power consumption is typical for DDR3 modules, contributing to energy efficiency in server environments.

You May Also Be Interested in

Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess