EN
  • EN
  • DE

M393B5273DH0-CK0

Part No M393B5273DH0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx72 ECC Reg/RDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948377-M393B5273DH0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5273DH0-CK0 CAD Model

Description

The Samsung M393B5273DH0-CK0 is a 4GB DDR3-1600 ECC Registered DIMM (RDIMM) server memory module. Designed for use in servers and high-performance workstations, this module provides a reliable and high-capacity solution for increasing system memory capacity and improving overall performance. Registered DIMMs are typically used in servers that require higher memory capacity and improved signal integrity.

Applications:

  • Servers
  • High-performance computing
  • Virtualization environments
  • Database servers
  • Enterprise applications

Features:

  • 4GB capacity
  • DDR3-1600 (PC3-12800) speed
  • ECC Registered (RDIMM) for enhanced data integrity and stability
  • 240-pin DIMM
  • 1.5V operating voltage

Benefits:

  • Increased system memory capacity for improved multitasking and application performance.
  • Registered ECC (RDIMM) ensures data integrity and improves signal stability, reducing the risk of data corruption and system crashes, especially in high-density memory configurations.
  • DDR3-1600 speed provides fast data transfer rates, reducing latency and improving overall system responsiveness.
  • Designed for servers requiring high memory capacity and reliability.
  • Low voltage operation reduces power consumption and heat dissipation.

Additional Details:

The M393B5273DH0-CK0 module utilizes high-quality Samsung memory chips and adheres to industry standards for performance and reliability. The Registered ECC (RDIMM) feature includes a register that buffers the address and control signals, reducing the electrical load on the memory controller and allowing for higher memory capacities. It also detects and corrects single-bit errors, preventing data corruption and ensuring system stability. The module operates at a standard 1.5V, helping to reduce power consumption and heat generation within the system. This memory module is specifically designed to meet the rigorous demands of enterprise environments where reliability, performance, and capacity are crucial factors. The module's specifications make it suitable for use in applications requiring substantial memory resources and high data integrity. RDIMMs are generally used in server environments to support higher memory densities and maintain signal integrity.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess