EN
  • EN
  • DE

M393B5273CH0-CH904

Part No M393B5273CH0-CH904
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 2Rx8 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949438-M393B5273CH0-CH904
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5273CH0-CH904 CAD Model

Description

The Samsung M393B5273CH0-CH904 is an 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module. It's engineered for robust performance and reliability in server environments. This module operates at 1333MHz (PC3-10600) and incorporates ECC (Error-Correcting Code) to safeguard data integrity. It is designed as an upgrade or replacement module for compatible server platforms that require DDR3 RDIMM memory.

Applications

  • Servers demanding DDR3 ECC Registered DIMM memory
  • High-performance computing (HPC) systems
  • Virtualization environments
  • Data centers

Features

  • 4GB capacity
  • DDR3 technology
  • 1333MHz clock speed (PC3-10600)
  • ECC (Error-Correcting Code)
  • Registered DIMM (RDIMM)
  • 240-pin DIMM
  • Operating Voltage: 1.5V

Benefits

  • Improved server stability and uptime
  • Enhanced data reliability, preventing data errors and system crashes
  • Easy installation as a standard DDR3 RDIMM
  • Increased system performance in memory-intensive applications
  • Cost-effective solution for increasing server memory capacity

Additional Details

The M393B5273CH0-CH904 is JEDEC compliant. It is designed for server systems specifically requiring DDR3 ECC Registered DIMM memory. Installing the incorrect memory type can cause system instability or failure. Always refer to your server's documentation to ensure compatibility. The 'Registered' aspect of this DIMM means that it includes a register that buffers the control signals, reducing the electrical load on the memory controller and allowing for higher memory capacities and greater stability, especially in systems with multiple DIMMs.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess