EN
  • EN
  • DE

M393B5270CH0-CH9Q4

Part No M393B5270CH0-CH9Q4
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 512Mx72 ECC Reg/RDIMM 1Rx4 (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949501-M393B5270CH0-CH9Q4
Series *
Ultra Librarian 3D Model Ultra Librarian M393B5270CH0-CH9Q4 CAD Model

Description

The Samsung M393B5270CH0-CH9Q4 is a 4GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This module is designed for servers and workstations that require error correction and increased stability. The 'CH9Q4' designation likely indicates a specific manufacturing batch or revision.

Applications

  • Server systems needing ECC Registered memory for data integrity
  • High-performance computing environments
  • Professional workstations for tasks such as video editing, CAD, and scientific simulations
  • Virtualization platforms
  • Database servers

Features

  • 4GB Capacity: Provides a base level of memory for running server applications.
  • DDR3 Technology: Utilizes DDR3 SDRAM for memory operations.
  • ECC (Error-Correcting Code): Detects and corrects single-bit errors, maintaining data accuracy.
  • Registered DIMM (RDIMM): Includes a register that buffers commands and addresses, allowing for greater memory capacity and stability.
  • PC3-10600: Operates at a clock speed of 1333MHz, offering a data transfer rate of up to 10.6 GB/s.
  • 240-Pin DIMM: Standard form factor for DDR3 memory modules.
  • 1.5V Voltage: Operates at a standard 1.5V, balancing performance and power consumption.

Benefits

  • Improved Data Reliability: ECC functionality safeguards against data corruption, preventing system crashes and ensuring data integrity.
  • Enhanced System Stability: RDIMM design improves signal integrity, enabling reliable performance in high-density memory configurations.
  • Increased Performance: The DDR3 standard provides fast data transfer rates, enhancing overall system responsiveness.
  • Designed for Server Environments: Built to withstand the demands of server workloads, ensuring dependable performance.
  • Compatibility: Compatible with a wide range of server platforms that support DDR3 ECC Registered memory.

Additional Details

The Samsung M393B5270CH0-CH9Q4 is a reliable memory solution designed for server environments. The RDIMM design allows for higher memory capacities and increased stability, while the ECC functionality ensures data integrity. It's important to check compatibility with your server's motherboard before purchasing. The 240-pin DIMM form factor is standard for DDR3 memory. The module operates at 1.5V, which is a common voltage for DDR3 memory modules.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess