EN
  • EN
  • DE

M393B2G40DB0-CPB

Part No M393B2G40DB0-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC Reg/RDIMM (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947157-M393B2G40DB0-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M393B2G40DB0-CPB CAD Model

Description

The Samsung M393B2G40DB0-CPB is a 16GB DDR4 ECC Registered DIMM (RDIMM) server memory module. Designed for high-performance and reliable operation in demanding server environments, this module offers substantial memory capacity coupled with error-correcting capabilities.

Applications:

  • Servers: Suited for various server applications including database servers, web servers, application servers, and virtualization servers.
  • High-Performance Computing: Suitable for HPC environments requiring large memory capacities and high data throughput.
  • Cloud Computing: Supports cloud infrastructure by providing the necessary memory for virtual machines and containerized workloads.
  • Data Centers: Designed for deployment in data centers to handle large-scale data processing and storage.

Features:

  • Capacity: 16GB module provides ample memory space for resource-intensive applications.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for increased bandwidth and faster clock speeds compared to previous generations.
  • ECC (Error-Correcting Code): Features ECC to detect and correct single-bit memory errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): RDIMM design incorporates a register that buffers the command and address signals, reducing the electrical load on the memory controller and enhancing stability.
  • Operating Speed: Designed to operate at a specific frequency, commonly 2133MHz or 2400MHz, depending on the system's requirements.
  • Low Voltage: Operates at a low voltage, reducing power consumption and heat output.

Benefits:

  • Enhanced Performance: Offers improved performance in memory-intensive applications, resulting in faster processing times and reduced latency.
  • Improved Data Integrity: ECC functionality minimizes the risk of data corruption, enhancing overall system reliability and uptime.
  • Increased Stability: RDIMM design ensures stable operation, particularly in environments with high memory loads.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings, lowering operating costs and reducing environmental impact.
  • Scalability: Provides a scalable memory solution that can be easily expanded to meet growing business needs.

Additional Details:

The M393B2G40DB0-CPB module is compatible with systems supporting DDR4 RDIMM memory and adheres to industry standards. It is designed to withstand the demanding conditions of server environments, ensuring long-term reliability and performance.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess