EN
  • EN
  • DE

M393A4K40AB3-CWE

Part No M393A4K40AB3-CWE
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-3200AA 4Gx72 ECC Reg/RDIMM 2Rx4 (32GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946069-M393A4K40AB3-CWE
Series *
Ultra Librarian 3D Model Ultra Librarian M393A4K40AB3-CWE CAD Model

Description

The Samsung M393A4K40AB3-CWE is a 32GB DDR4 ECC Registered DIMM (RDIMM) memory module designed for servers and high-performance workstations that demand high reliability and data integrity. Its ECC (Error-Correcting Code) functionality is crucial for applications sensitive to data corruption. The registered design enhances stability, particularly in systems with multiple memory modules.

Applications

  • Server Systems: Ideal for use in servers within data centers, enterprise environments, and cloud infrastructures.
  • High-Performance Workstations: Suitable for workstations used for video editing, 3D rendering, and scientific research.
  • Database Servers: Ensures data accuracy and reliability for database management systems.
  • Financial Institutions: Reliable memory for financial systems where data integrity is critical.
  • Research and Development: Supports complex simulations and data analysis in scientific research environments.

Features

  • 32GB Capacity: Provides a substantial 32GB storage capacity for memory-intensive applications.
  • DDR4 Technology: Leverages DDR4 (Double Data Rate 4) technology for increased data transfer rates and enhanced performance.
  • ECC Registered DIMM (RDIMM): Features Error-Correcting Code (ECC) for superior data integrity and is registered to improve signal stability, especially in high-density configurations.
  • PC4-3200AA: Compliant with PC4-3200AA specifications, operating at 3200MHz.
  • 288-Pin DIMM: Utilizes the standard 288-pin Dual Inline Memory Module (DIMM) form factor for straightforward installation.
  • 1.2V Operating Voltage: Operates at a low 1.2V, minimizing power consumption and heat generation.

Benefits

  • Enhanced Data Reliability: ECC functionality prevents data corruption and system crashes, crucial for mission-critical applications.
  • Improved Server Performance: Boosts server performance with faster data processing and reduced latency.
  • Increased System Stability: The registered DIMM design ensures signal stability, particularly in systems with multiple modules.
  • Reduced Power Consumption: Low operating voltage leads to decreased power consumption and lower operational costs.
  • Optimized for Demanding Applications: Provides the necessary memory capacity and performance for running demanding applications like virtualization and data analytics.

Additional Details

The M393A4K40AB3-CWE module is meticulously engineered to meet the rigorous demands of modern server environments. It offers an optimal combination of capacity, speed, and reliability. This module adheres to JEDEC standards. Samsung employs stringent testing and quality control measures to ensure each module meets the highest benchmarks for performance and reliability. Its typical operating temperature ranges from 0°C to 85°C.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Kingston
DDR5-6800 2Gx64 UDIMM FURY Renegade RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess