EN
  • EN
  • DE

M393A2K40DB2-CVF

Part No M393A2K40DB2-CVF
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2933Y 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946313-M393A2K40DB2-CVF
Series *
Ultra Librarian 3D Model Ultra Librarian M393A2K40DB2-CVF CAD Model

Description

The Samsung M393A2K40DB2-CVF is a 16GB DDR4 ECC Registered DIMM (RDIMM), designed to meet the performance and reliability demands of server and workstation environments. This module provides a balance of capacity and speed, making it suitable for a variety of enterprise applications. It adheres to JEDEC standards for DDR4 memory, ensuring compatibility across different systems.

Applications:

  • Servers
  • Workstations
  • Data centers
  • Cloud computing
  • Virtualization environments

Features:

  • 16GB Capacity
  • DDR4 Technology
  • ECC (Error-Correcting Code)
  • RDIMM (Registered DIMM)
  • 2933 MHz Operating Speed
  • 288-Pin DIMM Form Factor
  • 1.2V Operating Voltage

Benefits:

  • Optimal Capacity: The 16GB capacity provides ample memory for running multiple applications and handling moderate workloads effectively.
  • Data Integrity: ECC functionality ensures data accuracy by detecting and correcting single-bit errors, preventing data corruption and maintaining system stability.
  • Enhanced Stability: The RDIMM design improves signal integrity, allowing for higher memory densities and reliable performance, especially in multi-DIMM server configurations.
  • Improved Performance: The 2933 MHz operating speed facilitates faster data access and processing, leading to improved system responsiveness and overall performance.
  • Energy Efficiency: DDR4 technology operates at 1.2V, reducing power consumption and heat generation, resulting in lower operating costs and a more energy-efficient system.

Additional Details:

The Samsung M393A2K40DB2-CVF memory module is specifically designed for use in servers and workstations where reliability and performance are critical. It's well-suited for applications such as virtualization, database management, and general server operations. The module supports advanced memory management features, including on-die termination (ODT) and dynamic calibration, which further optimize signal integrity and enhance system reliability. Its compliance with JEDEC standards ensures easy integration with a wide range of server platforms. By providing a balance of capacity, speed, and reliability, this module contributes to a stable and efficient server infrastructure.

You May Also Be Interested in

Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess