EN
  • EN
  • DE

M393A2K40BB1-CPB

Part No M393A2K40BB1-CPB
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2133P 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947155-M393A2K40BB1-CPB
Series *
Ultra Librarian 3D Model Ultra Librarian M393A2K40BB1-CPB CAD Model

Description

The Samsung M393A2K40BB1-CPB is a 16GB DDR4 ECC Registered DIMM (RDIMM) server memory module designed for high-performance server and workstation environments. This module provides a combination of large capacity, error correction, and registered design to enhance the reliability and speed of memory operations.

Applications:

  • Servers: Ideal for enterprise servers, web servers, database servers, and application servers requiring high memory capacity and reliability.
  • Workstations: Suitable for professional workstations used in content creation, scientific research, and engineering applications.
  • Cloud Computing: Designed for use in cloud environments supporting virtual machines, containerization, and other cloud-based services.
  • Data Centers: Well-suited for deployment in data centers needing robust and scalable memory solutions.

Features:

  • Capacity: 16GB module size allows for significant memory capacity to support large datasets and demanding applications.
  • DDR4 Technology: Utilizes DDR4 (Double Data Rate 4) technology for increased bandwidth and faster data transfer rates.
  • ECC (Error-Correcting Code): Includes ECC functionality to detect and correct internal data errors, ensuring data integrity and system stability.
  • RDIMM (Registered DIMM): Features a register to buffer command and address signals, reducing electrical load and increasing system reliability.
  • Operating Speed: Operates at a specified frequency (typically 2133MHz or 2400MHz), optimizing data processing speed.
  • Low Voltage: Designed for low voltage operation, reducing power consumption and thermal output.

Benefits:

  • Improved System Performance: Provides a significant boost in overall system performance, especially in memory-intensive applications.
  • Enhanced Data Integrity: ECC functionality minimizes the risk of data corruption and system crashes, improving system uptime.
  • Increased Reliability: RDIMM design enhances system stability, particularly in demanding server environments.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and reduces overall operating costs.
  • Scalable Memory Solution: Allows for easy upgrades and expansion of memory capacity to meet growing business needs.

Additional Details:

The M393A2K40BB1-CPB module is compatible with systems that support DDR4 RDIMM memory. It is compliant with JEDEC standards, ensuring compatibility and reliability. This memory module is designed to meet the high demands of server and workstation environments, providing a reliable and efficient memory solution.

You May Also Be Interested in

Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast (32GB) RGB
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess