EN
  • EN
  • DE

M391T6553CZ3-CE6

Part No M391T6553CZ3-CE6
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-667 64Mx72 ECC Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950752-M391T6553CZ3-CE6
Series *
Ultra Librarian 3D Model Ultra Librarian M391T6553CZ3-CE6 CAD Model

Description

The Samsung M391T6553CZ3-CE6 is a 512MB DDR2 ECC Registered DIMM. Designed for servers and workstations, this memory module offers enhanced reliability and performance compared to standard desktop memory.

Applications

  • Servers
  • Workstations
  • High-performance computing systems
  • Network infrastructure

Features

  • 512MB capacity
  • DDR2 technology
  • ECC (Error-Correcting Code) for data integrity
  • Registered DIMM for improved stability
  • PC2-5300 (667MHz) speed
  • 240-Pin DIMM

Benefits

  • Enhanced Data Integrity: ECC functionality corrects single-bit errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered design buffers command and control signals, reducing electrical load and increasing stability, particularly in systems with multiple DIMMs.
  • Increased Performance: DDR2 technology offers faster data transfer rates compared to DDR, improving overall system performance.
  • Reliable Operation: Designed for demanding server and workstation environments, ensuring consistent performance under heavy workloads.
  • Cost-Effective Solution: Provides a balance of performance and reliability at a competitive price point.

Technical Specifications

The M391T6553CZ3-CE6 operates at 1.8V and adheres to JEDEC standards. It is compatible with systems that support DDR2 ECC Registered DIMMs. The module's timings are optimized for PC2-5300 operation, ensuring seamless integration with compatible motherboards and chipsets. This memory module is crucial for maintaining data accuracy and uptime in critical applications. The registered design ensures reliable operation in multi-DIMM configurations, a common requirement in server environments. Its 512MB capacity is suitable for various applications requiring stable memory and error correction capabilities.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess