EN
  • EN
  • DE

M391T2953GZ3-CF7

Part No M391T2953GZ3-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 128Mx72 ECC (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950530-M391T2953GZ3-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M391T2953GZ3-CF7 CAD Model

Description

The Samsung M391T2953GZ3-CF7 is a 2GB DDR2-800 ECC Unbuffered DIMM (UDIMM) memory module. This module is designed for use in desktop computers, workstations, and entry-level servers that require error correction. The ECC (Error-Correcting Code) capability ensures data integrity by detecting and correcting single-bit errors, enhancing system reliability. As an unbuffered module, it provides faster data access compared to registered modules, making it suitable for applications where latency is critical.

Applications

  • Desktop PCs
  • Workstations
  • Entry-level servers
  • Small business servers

Features

  • 2GB Capacity
  • DDR2-800 (PC2-6400)
  • ECC Unbuffered DIMM (UDIMM)
  • 240-Pin
  • 1.8V Operating Voltage
  • CL6 Latency

Benefits

  • Enhanced Data Integrity: ECC functionality detects and corrects single-bit errors, minimizing data corruption and system crashes.
  • Improved Performance: Unbuffered design allows for faster data access, enhancing system responsiveness and application performance.
  • Increased System Stability: Error correction contributes to a more stable and reliable computing environment.
  • Compatibility: Designed to work with a variety of systems that support DDR2 ECC UDIMM memory.
  • Easy Installation: Standard DIMM form factor simplifies installation and upgrades.

Technical Specifications

Memory Type: DDR2 SDRAM
Capacity: 2GB
Speed: DDR2-800 (PC2-6400)
Error Correction: ECC Unbuffered
Module Type: DIMM
Number of Pins: 240-Pin
Voltage: 1.8V
CAS Latency: CL6

You May Also Be Interested in

Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess