EN
  • EN
  • DE

M391T2863FB3-CF7

Part No M391T2863FB3-CF7
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 128Mx72 ECC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950314-M391T2863FB3-CF7
Series *
Ultra Librarian 3D Model Ultra Librarian M391T2863FB3-CF7 CAD Model

Description

The Samsung M391T2863FB3-CF7 is a 1GB DDR2-800MHz (PC2-6400) SODIMM memory module designed for use in laptops and other small form factor computers. This module is a cost-effective solution for increasing the memory capacity of older systems, improving overall performance and multitasking capabilities. Samsung is a well-known manufacturer of high-quality memory products, ensuring reliability and compatibility.

Applications:

  • Laptop Computers
  • Notebooks
  • Small Form Factor PCs
  • Embedded Systems

Features:

  • 1GB Capacity
  • DDR2 Technology
  • PC2-6400 (DDR2-800) Speed
  • 200-Pin SODIMM Form Factor
  • Double Data Rate Architecture
  • 800 MHz Clock Speed
  • Unbuffered
  • Non-ECC

Benefits:

  • Improved System Performance: Increasing memory capacity allows the system to handle more data and run applications more smoothly.
  • Enhanced Multitasking: Users can run multiple applications simultaneously without experiencing significant performance slowdowns.
  • Cost-Effective Upgrade: Provides a budget-friendly way to improve the performance and extend the lifespan of older laptops.
  • Reliable Operation: Samsung is a reputable manufacturer, ensuring the module delivers stable and consistent performance.
  • Easy Installation: The SODIMM form factor allows for easy installation in compatible laptops and small form factor PCs.

Technical Specifications:

  • Memory Type: DDR2 SDRAM
  • Capacity: 1GB
  • Speed: PC2-6400 (DDR2-800)
  • Form Factor: 200-Pin SODIMM
  • Error Checking: Non-ECC
  • Buffering: Unbuffered
  • Voltage: 1.8V

You May Also Be Interested in

Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 4Gx64 UDIMM FURY Beast 2Rx8 (64GB) RGB
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess