EN
  • EN
  • DE

M391B5773DH0-CMA

Part No M391B5773DH0-CMA
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1866 256Mx72 ECC UDIMM 1Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947402-M391B5773DH0-CMA
Series *
Ultra Librarian 3D Model Ultra Librarian M391B5773DH0-CMA CAD Model

Description

The Samsung M391B5773DH0-CMA is a 2GB DDR3-1600 SODIMM memory module. Designed for laptops and small form factor PCs, this module offers a balance of performance and power efficiency.

Applications

  • Laptops
  • Notebooks
  • Small form factor PCs
  • All-in-one computers

Features

  • 2GB capacity
  • DDR3 technology
  • Operating speed of 1600MHz (PC3-12800)
  • 204-pin SODIMM form factor
  • 1.5V operating voltage

Benefits

  • Improved laptop performance
  • Enhanced multitasking capabilities
  • Increased responsiveness of applications
  • Lower power consumption

Additional Details

The M391B5773DH0-CMA operates at a speed of 1600MHz, providing faster data transfer rates compared to slower memory modules. The 204-pin SODIMM form factor ensures compatibility with a wide range of laptops and small form factor PCs supporting DDR3 memory. Its 1.5V operating voltage contributes to reduced power consumption, extending battery life in laptops. This memory module is suitable for everyday computing tasks such as web browsing, document editing, and multimedia playback. It enhances overall system performance, allowing users to run multiple applications simultaneously without experiencing significant slowdowns.

The Samsung M391B5773DH0-CMA is a reliable and cost-effective solution for upgrading the memory of laptops and small form factor PCs, providing a noticeable improvement in system responsiveness and multitasking capabilities. Its low power consumption makes it an ideal choice for mobile devices where battery life is a concern. It's a suitable option for users looking to improve the performance of their existing laptops without investing in a completely new system.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess