EN
  • EN
  • DE

M386B2K70DM0-YH9

Part No M386B2K70DM0-YH9
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1333 2Gx72 ECC UDIMM (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949196-M386B2K70DM0-YH9
Series *
Ultra Librarian 3D Model Ultra Librarian M386B2K70DM0-YH9 CAD Model

Description

The Samsung M386B2K70DM0-YH9 is a 16GB DDR3 ECC Registered DIMM (RDIMM) server memory module. This memory module is built to provide high capacity and reliability for server and workstation environments.

Applications

  • Servers
  • Workstations
  • Cloud Computing
  • Virtualization
  • Data Centers

Features

  • Capacity: 16GB
  • Memory Type: DDR3
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: DDR3-1600 (PC3-12800)
  • ECC: Yes (Error-Correcting Code)
  • Rank: 2Rx4 (Dual Rank x4)
  • Voltage: 1.5V
  • Buffered/Registered: Yes

Benefits

  • Enhanced Server Performance: With 16GB of memory, the module facilitates smoother multitasking and efficient handling of demanding server workloads.
  • Improved Data Integrity: The ECC functionality safeguards against data corruption by detecting and correcting single-bit errors, ensuring data reliability.
  • Higher Bandwidth: The DDR3-1600 speed allows for faster data transfer rates, optimizing application performance and minimizing latency.
  • Increased System Stability: The Registered DIMM design enhances signal integrity, leading to greater stability and reduced risk of system crashes.
  • Optimized for Virtualization: Large memory capacity allows for efficient allocation of resources to multiple virtual machines.

Additional Details

The Samsung M386B2K70DM0-YH9 is constructed with high-quality components and subjected to rigorous testing to guarantee consistent performance and reliability. The module is compliant with JEDEC standards to ensure compatibility across a broad range of server platforms. The ECC feature is particularly valuable in environments where data accuracy is critical, such as financial institutions and scientific research. The use of registered memory helps to maintain signal integrity in multi-module configurations, which is common in server deployments.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess