EN
  • EN
  • DE

M378B5173CB0-CK0

Part No M378B5173CB0-CK0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR3-1600 512Mx64 UDIMM (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948011-M378B5173CB0-CK0
Series *
Ultra Librarian 3D Model Ultra Librarian M378B5173CB0-CK0 CAD Model

Description

The Samsung M378B5173CB0-CK0 is a 4GB DDR3 1600MHz CL11 desktop memory module (DIMM). Designed to enhance the performance of desktop computers, this module provides faster data transfer rates and improved multitasking capabilities. It is built with high-quality components and tested for reliability.

Applications:

  • Desktop PC Memory Upgrade: Enhances the performance of compatible desktop computers.
  • Home and Office PCs: Suitable for general-purpose computing tasks.
  • Entry-Level Gaming PCs: Can improve gaming performance in older systems.

Features:

  • 4GB Capacity: Provides a standard amount of memory for common applications.
  • DDR3 Technology: Offers improved bandwidth and lower power consumption compared to DDR2.
  • 1600MHz Clock Speed: Enables faster data transfer rates for improved performance.
  • CL11 Latency: Ensures efficient data access and retrieval.
  • DIMM Form Factor: Designed for compatibility with desktop computers.

Benefits:

  • Improved Multitasking: Allows users to run multiple applications simultaneously without slowdowns.
  • Faster Application Loading: Reduces the time it takes to open and use software programs.
  • Enhanced System Responsiveness: Makes the computer feel more responsive to user input.
  • Increased Productivity: Enables users to complete tasks more quickly and efficiently.
  • Cost-Effective Upgrade: Provides a significant performance boost at a reasonable price.

Additional Details:

The M378B5173CB0-CK0 is manufactured by Samsung, a reputable memory manufacturer. It operates at the standard DDR3 voltage of 1.5V. The module complies with JEDEC standards. The part number is descriptive; M378 indicates a desktop DIMM, B5173CB0 is the density and configuration code, and CK0 indicates speed and timing characteristics.

You May Also Be Interested in

Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess