EN
  • EN
  • DE

M378A1G43EB1-CRC

Part No M378A1G43EB1-CRC
Manufacturer Samsung
Catalog Memory - Modules
Description DDR4-2400T 1Gx64 UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946779-M378A1G43EB1-CRC
Series *
Ultra Librarian 3D Model Ultra Librarian M378A1G43EB1-CRC CAD Model

Description

The Samsung M378A1G43EB1-CRC is an 8GB DDR4 2400MHz ECC Unbuffered DIMM (UDIMM) memory module designed for desktop computers and workstations. This module is engineered to provide enhanced performance and stability, particularly in environments where data integrity is critical. With its ECC (Error-Correcting Code) functionality, it detects and corrects single-bit errors, reducing the risk of data corruption and system crashes.

Applications:

  • Desktop Computers: Upgrade memory in desktop PCs to improve performance and multitasking capabilities.
  • Workstations: Suitable for workstations used in professional environments requiring reliable performance, such as content creation, data analysis, and software development.
  • Small Servers: Can be used in small server environments where ECC memory is required for data integrity.
  • High-Performance Computing: Beneficial for applications requiring high memory bandwidth and data accuracy.
  • Gaming PCs: Enhances gaming experience by providing faster memory access and improved system stability.

Features:

  • 8GB Capacity: Provides ample memory for multitasking and running demanding applications.
  • DDR4 Technology: Offers faster data transfer rates and lower power consumption compared to DDR3.
  • 2400MHz Speed: Ensures quick and efficient data processing, reducing latency and improving system responsiveness.
  • ECC (Error-Correcting Code): Detects and corrects single-bit memory errors, enhancing data integrity and system stability.
  • UDIMM Form Factor: Specifically designed for desktop computers and workstations.
  • 1.2V Low Voltage: Reduces power consumption and heat generation, contributing to system stability and energy efficiency.
  • JEDEC Standard: Complies with JEDEC standards for compatibility and reliability.

Benefits:

  • Improved System Stability: ECC functionality helps prevent system crashes and data corruption, ensuring reliable operation.
  • Enhanced Data Integrity: Protects against memory errors, making it suitable for critical applications and environments.
  • Increased Performance: Enhances overall system speed and responsiveness, resulting in faster application loading times and smoother multitasking.
  • Reduced Power Consumption: Operates at a lower voltage, resulting in lower energy costs and reduced heat generation.
  • Reliable Performance: Designed and manufactured to meet high-quality standards, ensuring stable and reliable performance.
  • Easy Installation: Simple to install in compatible desktop computers and workstations.

Additional Details:

The Samsung M378A1G43EB1-CRC module is built with high-quality chips and undergoes rigorous testing to ensure reliability and compatibility. It is designed to operate at 1.2V, which reduces power consumption and heat generation, making it an energy-efficient choice for desktop and workstation systems. The module complies with JEDEC standards, ensuring compatibility with a wide range of systems. The 2400MHz speed provides fast data access and improved system responsiveness. The ECC functionality is particularly beneficial in environments where data integrity is paramount, such as financial institutions, scientific research, and mission-critical applications.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess