EN
  • EN
  • DE

M312L5628CU0-CB0

Part No M312L5628CU0-CB0
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-266 256Mx72 ECC Reg Low Prof Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951754-M312L5628CU0-CB0
Series *
Ultra Librarian 3D Model Ultra Librarian M312L5628CU0-CB0 CAD Model

Description

The Samsung M312L5628CU0-CB0 is a 512MB DDR SDRAM DIMM. This memory module is designed for use in desktop PCs and other systems requiring standard memory modules.

Applications:

  • Desktop PCs
  • Workstations
  • General-purpose computing

Features:

  • 512MB capacity
  • DDR SDRAM technology
  • Unbuffered DIMM
  • 184-pin configuration
  • PC2700 (333MHz)
  • 2.5V operating voltage

Benefits:

  • Provides adequate memory for basic computing tasks
  • Enhances system responsiveness and multitasking capabilities
  • Easy to install in compatible systems
  • Cost-effective memory upgrade solution for older systems

Additional Details:

The M312L5628CU0-CB0 operates at a PC2700 speed, meaning it has a clock rate of 333MHz and a peak transfer rate of 2.7 GB/s. The 184-pin DIMM form factor ensures compatibility with a wide range of older desktop motherboards. The unbuffered design means that the memory controller directly accesses the memory chips, providing faster performance compared to registered or fully buffered DIMMs. This module is particularly useful for upgrading older systems to extend their lifespan and improve performance for general office applications, web browsing, and light multimedia tasks.

Please note: This is an older memory technology. Ensure compatibility with your motherboard before purchasing.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess