EN
  • EN
  • DE

KLUDG4U1YB-B0CQ

Part No KLUDG4U1YB-B0CQ
Manufacturer Samsung
Catalog Unclassified Memory
Description 128GB UFS2.1 G3 2Lane Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955768-KLUDG4U1YB-B0CQ
Series *
Ultra Librarian 3D Model Ultra Librarian KLUDG4U1YB-B0CQ CAD Model

Description

The KLUDG4U1YB-B0CQ is an embedded MultiMediaCard (eMMC) device manufactured by Samsung. It is a type of flash memory commonly used in mobile devices, tablets, and other embedded systems for storage. eMMC integrates the flash memory and a controller into a single package, simplifying the design and manufacturing process.

Applications:

  • Smartphones: Used as the primary storage for the operating system, applications, and user data.
  • Tablets: Provides storage for the OS, apps, and user files.
  • Embedded Systems: Stores the operating system and application code in various embedded devices.
  • Navigation Systems: Stores map data and application software for in-car navigation systems.
  • Digital Cameras: Used as storage for images and videos.

Features:

  • eMMC Standard: Compliant with the eMMC standard, ensuring compatibility and interoperability.
  • NAND Flash Memory: Based on NAND flash memory technology, offering high storage density and non-volatile data retention.
  • Integrated Controller: Includes an integrated controller that manages flash memory operations such as wear leveling, error correction, and bad block management.
  • High-Speed Interface: Supports high-speed data transfer rates, enabling fast boot times and application loading.
  • Small Form Factor: Compact package size makes it suitable for space-constrained applications.
  • Power Management: Features power-saving modes to reduce power consumption in mobile devices.

Benefits:

  • High Performance: Enables fast boot times and application loading, improving the user experience.
  • Reliable Storage: Integrated controller manages flash memory operations to ensure data integrity and reliability.
  • Simplified Design: eMMC integration simplifies the design and manufacturing process.
  • Compact Size: Small form factor makes it suitable for space-constrained applications.
  • Low Power Consumption: Power-saving modes extend battery life in mobile devices.

Additional Details:

Specific storage capacity of the KLUDG4U1YB-B0CQ can vary, but is typically in the range of 32GB or 64GB. Refer to the product datasheet from Samsung for detailed specifications regarding storage capacity, operating voltage, temperature range, and other technical parameters. It's crucial to check the datasheet to understand the specific performance characteristics and ensure compatibility with the intended application.

You May Also Be Interested in

Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PAR 165FBGA
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8MSOP
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess