The Samsung KLMBG2JENB-B041 is an embedded MultiMediaCard (eMMC) designed for a wide range of applications requiring reliable and high-capacity storage. This eMMC component is built using Samsung's advanced NAND flash memory technology, offering high performance and endurance in a small form factor.
Applications
- Smartphones
- Tablets
- Wearable devices
- Embedded systems
- Automotive infotainment systems
- IoT devices
Features
- eMMC 5.1 Interface: Supports the eMMC 5.1 standard, providing high-speed data transfer rates and improved performance compared to earlier eMMC versions.
- NAND Flash Memory: Incorporates high-density NAND flash memory for reliable data storage.
- Managed NAND: Includes a built-in controller that manages the NAND flash memory, handling error correction, wear leveling, and bad block management.
- Small Form Factor: Compact size allows for easy integration into space-constrained devices.
- Power Management: Optimized power consumption for extended battery life in mobile devices.
- Temperature Range: Designed to operate within a wide temperature range, ensuring reliable performance in various environments.
Benefits
- High Performance: Provides fast read and write speeds, improving the overall responsiveness of devices.
- Reliable Storage: Offers robust data storage with built-in error correction and wear leveling.
- Easy Integration: Simplifies the integration process with its standardized eMMC interface.
- Low Power Consumption: Extends battery life in mobile devices.
- Durability: Withstands harsh operating conditions, ensuring long-term reliability.
- High Capacity: Provides ample storage space for applications, media, and user data.
Additional Details
The KLMBG2JENB-B041 is an eMMC (embedded MultiMediaCard) which provides a high-performance, cost-effective, and reliable storage solution. It uses the eMMC interface for communication with the host system and integrates NAND flash memory with an intelligent controller. This controller manages memory operations, including error correction, wear leveling, and bad block management, ensuring data integrity and extending the lifespan of the memory. This eMMC is suitable for applications requiring substantial storage and high data transfer rates, making it a key component in modern consumer electronics and embedded systems.