The K7A163600A-QC14 is a 16Mbit Asynchronous Static RAM (SRAM) device manufactured by Samsung. This SRAM is designed to offer high speed and low power consumption, making it suitable for a wide range of applications. It utilizes advanced CMOS technology to achieve optimal performance and reliability.
Applications
- Networking equipment: Used in routers, switches, and other networking devices for high-speed data buffering and caching.
- Telecommunications: Employed in telecommunication systems for fast memory access and data storage.
- Industrial control systems: Integrated into industrial controllers and automation equipment for real-time data processing.
- Medical devices: Used in medical imaging equipment and patient monitoring systems.
- Embedded systems: Suitable for various embedded applications requiring high-speed memory.
Features
- High-speed access times: Available in access times ranging from 10ns to 20ns, depending on the specific grade.
- Low power consumption: Designed for energy-efficient operation.
- Single 3.3V power supply: Simplifies system design and reduces power supply complexity.
- Operating temperature range: Typically available in both commercial (0°C to +70°C) and industrial (-40°C to +85°C) temperature ranges.
- 16,777,216-bit memory organization: Organized as 512K words x 32 bits.
- Available in various package options: Including TSOP (Thin Small Outline Package) and FBGA (Fine-Pitch Ball Grid Array).
Benefits
- Improved system performance due to fast access times.
- Reduced power consumption leads to longer battery life in portable applications.
- Simplified system design with a single power supply requirement.
- Reliable operation in a wide range of temperatures ensures consistent performance.
- High memory density allows for larger data storage in a compact form factor.
Additional Details
The K7A163600A-QC14 SRAM is built using CMOS technology, which provides a balance between speed and power consumption. It is available in different speed grades to meet the specific performance requirements of various applications. The TSOP and FBGA package options offer flexibility in terms of mounting and board space utilization. This device is suitable for applications where data is frequently accessed and modified, requiring fast read and write operations. The SRAM is designed for high reliability and data retention, making it ideal for critical data storage applications. With its high speed and low power consumption, the K7A163600A-QC14 is a suitable memory solution for a variety of applications, especially in networking, telecommunications, and industrial control systems.
The Samsung K7A163600A-QC14 is a reliable SRAM solution for demanding applications requiring speed, power efficiency, and robustness. Its wide operating temperature range and compact package options enhance its versatility in diverse embedded systems.