EN
  • EN
  • DE

K5W1G12ACM-BL60TNO

Part No K5W1G12ACM-BL60TNO
Manufacturer Samsung
Catalog SDRAM
Description MCP 512Mb NAND/512M SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957122-K5W1G12ACM-BL60TNO
Series *
Ultra Librarian 3D Model Ultra Librarian K5W1G12ACM-BL60TNO CAD Model

Description

The K5W1G12ACM-BL60TNO is a 1Gb (Gigabit) Mobile DDR SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for low-power, high-performance memory applications, commonly found in mobile devices and embedded systems.

Applications

  • Smartphones
  • Tablets
  • Wearable devices
  • Digital cameras
  • Portable media players

Features

  • 1Gb (128MB) density
  • Mobile DDR (LPDDR) technology for low power consumption
  • x16 data bus width
  • Operating Voltage: 1.8V/1.2V
  • Operating temperature range: -25°C to +85°C
  • 60 ball FBGA (Fine-Pitch Ball Grid Array) package

Benefits

  • High memory capacity for demanding applications
  • Extended battery life in portable devices
  • Fast data access speeds for smooth performance
  • Compact form factor for space-constrained designs
  • Reliable operation in various environmental conditions

Additional Details

The K5W1G12ACM-BL60TNO utilizes Mobile DDR (LPDDR) technology to minimize power consumption, making it ideal for battery-powered devices. The 1Gb density provides ample memory for running multiple applications and storing large files. The x16 data bus width enables fast data transfer rates, enhancing system performance. The 60-ball FBGA package offers a compact and reliable connection to the host device. The specific speed grade and timing parameters can be found in the official Samsung datasheet for this part number. The device supports various power-saving modes to further reduce energy consumption. The address and control signals are multiplexed to minimize the number of pins required. This memory chip is crucial for providing the necessary memory resources in a wide range of mobile and embedded applications. Its low-power characteristics and high performance make it a popular choice for manufacturers of portable electronic devices.

You May Also Be Interested in

Micron Technology Inc.
IC SDRAM 1GBIT 800MHZ 96FBGA / DRAM Chip DDR3 SDRAM 1Gbit 64Mx16 1.5V 96-Pin FBGA Tray
Lowest to $5.8208
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
SK hynix
LPDDR5X-8533 x8 (128Gb)
Need more? Email Us
Kioxia America, Inc.
IC FLASH 1TBIT EMMC 153FBGA
Lowest to $138.0000
Micron Technology Inc.
IC SDRAM 128MBIT 167MHZ 54TSOP
Lowest to $19.0076
Samsung
GDDR7 28Gb/s 512Mx32 (16Gb)
Lowest to $76.5624
ISSI, Integrated Silicon Solution Inc
IC DRAM 256M PARALLEL 60TFBGA
Lowest to $6.0770
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
Samsung
64GB eMMC5.1
Lowest to $62.9556

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess