EN
  • EN
  • DE

K4X56163PF-LGC300

Part No K4X56163PF-LGC300
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992500-K4X56163PF-LGC300
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4X56163PF-LGC300 CAD Model

Description

The Samsung K4X56163PF-LGC300 is a high-performance mobile DRAM component designed for use in advanced mobile devices. This memory chip is crucial for handling the ever-increasing demands of modern applications, multitasking, and multimedia consumption in smartphones and tablets.

Applications:

  • Smartphones: Used as the primary RAM for handling operating system functions, application execution, and multitasking.
  • Tablets: Provides the necessary memory capacity for running complex applications, browsing the web, and enjoying multimedia content.
  • Mobile Computing Devices: Integrated into various portable devices requiring fast and efficient memory solutions.

Features:

  • High Bandwidth: Offers rapid data transfer rates, ensuring smooth performance even with demanding applications.
  • Low Power Consumption: Designed for energy efficiency, prolonging battery life in mobile devices.
  • Compact Design: Allows for integration into slim and lightweight devices without compromising performance.
  • Reliable Performance: Ensures consistent and stable operation, even under heavy workloads.

Benefits:

  • Improved Multitasking: Seamlessly switch between multiple applications without performance slowdown.
  • Faster Application Loading: Experience quicker load times for apps and games, reducing waiting time.
  • Enhanced Gaming Experience: Enjoy smoother graphics and gameplay in mobile games.
  • Extended Battery Life: Lower power consumption translates to longer usage periods between charges.

Additional Details:

The K4X56163PF-LGC300 is built using advanced manufacturing processes, ensuring high reliability and performance. It supports various operating frequencies and voltage levels to optimize power consumption and performance based on the device's requirements. The specific capacity and organization of the memory chip are tailored to meet the needs of modern mobile devices, providing ample memory space for running applications and storing data. This component undergoes rigorous testing to ensure it meets Samsung's high standards for quality and reliability. It is also designed to be compatible with a wide range of processors and chipsets commonly used in mobile devices. Furthermore, its thermal characteristics are optimized to prevent overheating, ensuring stable operation even under heavy load conditions.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
Lowest to $2.6115
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lowpower
Lowest to $0.0643
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Lowpower
Lowest to $0.0772
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess