The Samsung K4X2G163PC-FGC8 is a 2Gb LPDDR (Low Power Double Data Rate) SDRAM component designed for mobile applications where low power consumption and high bandwidth are critical. It's commonly used in smartphones, tablets, and other portable devices.
Applications
- Smartphones
- Tablets
- Digital Cameras
- Portable Gaming Consoles
- Automotive Infotainment Systems
Features
- 2Gb (128M x 16) memory density
- LPDDR interface for reduced power consumption
- Operating frequency up to 400 MHz
- Double data rate architecture for high-speed data transfer
- Partial array self-refresh (PASR) for power savings
- Deep power-down (DPD) mode for minimal power consumption when idle
- On-chip temperature sensor
Benefits
- Extended battery life in portable devices
- Improved system performance due to high memory bandwidth
- Reduced heat generation
- Optimized for mobile environments
- Enhanced user experience
Technical Specifications
The K4X2G163PC-FGC8 operates at a voltage of 1.8V/1.2V. It supports burst lengths of 2, 4, 8, and 16. The chip is available in a FBGA (Fine-pitch Ball Grid Array) package and adheres to JEDEC standards for LPDDR SDRAM. Its operating temperature range is typically from -25°C to 85°C.
This LPDDR SDRAM component offers a reliable and efficient memory solution for a wide array of mobile applications. Its low power consumption and high-speed capabilities contribute to improved system performance and extended battery life.