EN
  • EN
  • DE

K4T51083QI-HCE6T

Part No K4T51083QI-HCE6T
Manufacturer Samsung
Catalog DDR
Description DDR2-667 64Mx8 (512Mb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942385-K4T51083QI-HCE6T
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51083QI-HCE6T CAD Model

Description

The Samsung K4T51083QI-HCE6T is a DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component designed for applications requiring high-speed and efficient memory performance. It's suitable for a range of devices, from consumer electronics to industrial systems.

Applications:

  • Desktop and Laptop Computers: As main memory to enhance system performance and multitasking capabilities.
  • Graphics Cards: Provides video memory for improved graphics rendering and faster frame rates.
  • Gaming Consoles: Enhances gaming performance by providing quick access to game assets and textures.
  • Embedded Systems: Suitable for industrial control systems, networking equipment, and other embedded applications requiring reliable memory.
  • Digital Televisions: Supports video processing and display functionalities.

Features:

  • High Bandwidth: DDR2 technology allows for significantly higher data transfer rates compared to DDR SDRAM.
  • Low Latency: Designed for low latency operation, ensuring quick data access and system responsiveness.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, doubling the effective data transfer rate.
  • JEDEC Standard Compliance: Meets industry standards for DDR2 SDRAM, ensuring compatibility and interoperability.
  • Advanced Power Management: Features power-saving modes to minimize energy consumption and heat dissipation.

Benefits:

  • Improved System Performance: Enhances overall system speed and responsiveness.
  • Enhanced Graphics Capabilities: Boosts graphics processing performance for smoother visuals and higher frame rates.
  • Faster Application Loading: Reduces application load times and improves multitasking capabilities.
  • Increased System Stability: Provides stable and reliable memory operation, reducing the likelihood of system crashes.
  • Reduced Power Consumption: Lowers energy consumption, contributing to longer battery life in portable devices and reduced operating costs in general.

Additional Details:

The K4T51083QI-HCE6T operates at a specific clock frequency and voltage according to DDR2 standards. Its capacity and configuration depend on the specific module it is part of. Refer to the product datasheet for detailed timing and operating specifications.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess