EN
  • EN
  • DE

K4T51043QJ-BCE6

Part No K4T51043QJ-BCE6
Manufacturer Samsung
Catalog DDR
Description DDR2-667 128Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942103-K4T51043QJ-BCE6
Series *
Ultra Librarian 3D Model Ultra Librarian K4T51043QJ-BCE6 CAD Model

Description

The Samsung K4T51043QJ-BCE6 is a high-performance DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. It is designed for applications requiring high bandwidth and low latency memory access, making it suitable for a variety of computing and embedded systems.

Applications:

  • Desktop and Laptop Computers: Main system memory for improved performance.
  • Graphics Cards: Used as video memory to enhance graphics processing capabilities.
  • Gaming Consoles: Provides fast memory access for smooth gameplay and rendering.
  • Embedded Systems: Suitable for networking equipment, industrial control systems, and other embedded applications requiring reliable and high-speed memory.
  • Digital TVs: Enhances processing and display capabilities of digital televisions.

Features:

  • High Bandwidth: DDR2 technology provides significantly higher bandwidth compared to DDR1 SDRAM.
  • Low Latency: Designed for low latency operation, ensuring quick data access and improved system responsiveness.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • JEDEC Standard Compliance: Adheres to industry standards for DDR2 SDRAM, ensuring compatibility and reliability.
  • Advanced Power Management: Incorporates power-saving features to reduce energy consumption and heat generation.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient memory access.
  • Enhanced Graphics Capabilities: Boosts graphics processing capabilities when used in graphics cards or integrated graphics solutions.
  • Smoother Gaming Experience: Delivers a smoother and more responsive gaming experience by reducing lag and improving frame rates.
  • Increased System Stability: Provides stable and reliable memory operation, reducing the risk of system crashes and data corruption.
  • Reduced Power Consumption: Lowers energy consumption and heat generation, contributing to a more energy-efficient and environmentally friendly system.

Additional Details:

The K4T51043QJ-BCE6 typically operates at a specific clock frequency and voltage, as defined by the DDR2 standard. It comes in various densities and configurations to meet the diverse needs of different applications. The specific timings and operating parameters should be verified in the product datasheet.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess