The Samsung K4T1G164QF-HCE6 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component. This is a 1Gb memory chip, organized as 64M x 16. It is designed for applications where high bandwidth and relatively low latency are required. The HCE6 suffix specifies speed and timing.
Applications
- Desktop and laptop computers
- Servers
- Networking equipment
- Graphics cards
- Gaming consoles
- Embedded systems
Features
- DDR3 technology
- Capacity: 1Gb (64M x 16)
- Data transfer rates (HCE6 determines specific speed)
- 8-bit prefetch architecture
- Double data rate architecture: two data transfers per clock cycle
- Differential clock inputs (CK, /CK)
- Command Address entry mask (CKE)
- On-chip termination (ODT)
- Write leveling
- Lead-free and RoHS compliant
Benefits
- Increased system performance due to high memory bandwidth.
- Improved responsiveness and reduced latency.
- Enhanced multitasking.
- Lower power consumption compared to previous DDR generations.
- Stable and reliable operation.
Additional Details
The K4T1G164QF-HCE6 operates at 1.5V. The component is packaged in a FBGA for compact size. The integrated on-die termination (ODT) and write leveling features improve signal integrity and ensure reliable data transfers at high speeds.