EN
  • EN
  • DE

K4T1G084QF-BIF7

Part No K4T1G084QF-BIF7
Manufacturer Samsung
Catalog DDR
Description DDR2-800 128Mx8 Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941833-K4T1G084QF-BIF7
Series *
Ultra Librarian 3D Model Ultra Librarian K4T1G084QF-BIF7 CAD Model

Description

The Samsung K4T1G084QF-BIF7 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. DDR3 SDRAM is a type of dynamic RAM that offers significant improvements over its predecessor, DDR2 SDRAM, including higher bandwidth, lower power consumption, and improved performance. It is commonly used as system memory in computers and other electronic devices.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running operating systems, applications, and games.
  • Servers: Provides memory for server systems handling data processing, web hosting, and database management.
  • Gaming Consoles: Employed in gaming consoles to provide fast memory access for game data and textures.
  • Embedded Systems: Utilized in various embedded applications where high-speed memory is required.

Features

  • High Bandwidth: DDR3 memory offers significantly higher bandwidth compared to DDR2, enabling faster data transfer rates.
  • Lower Power Consumption: Operates at a lower voltage than DDR2, resulting in reduced power consumption and heat generation.
  • Improved Performance: Provides improved performance due to faster clock speeds and reduced latency.
  • 8-bit Prefetch: Features an 8-bit prefetch buffer, allowing for more efficient data access.
  • JEDEC Compliant: Adheres to industry standards set by JEDEC, ensuring compatibility and interoperability with other system components.

Benefits

  • Improved System Responsiveness: Enables faster loading times for applications, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Data Throughput: Facilitates quicker data transfer rates for memory-intensive tasks such as video editing, gaming, and scientific simulations.
  • Reduced Power Consumption: Low voltage operation leads to lower power consumption, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Enhanced Stability and Reliability: JEDEC compliance and advanced error correction contribute to stable and reliable memory performance.

Technical Specifications

The K4T1G084QF-BIF7 is a 1Gbit DDR3 SDRAM. The '08' indicates it's organized as 128M x 8. The BIF7 indicates the speed grade and timings, but specifics will require accessing the datasheet.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,648 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess