The Samsung K4T1G084QD-ZCE6 is a 1Gb (Gigabit) DDR3 SDRAM (Double Data Rate Three Synchronous Dynamic Random-Access Memory) component. It is designed for use in applications that require high-speed data transfer and storage, such as computing devices, embedded systems, and graphics cards.
Applications
- Desktop and laptop computers
- Gaming consoles
- Networking equipment
- Embedded systems
- Graphics cards
Features
- 1Gb (128M x 8) memory organization
- DDR3 architecture: improved performance compared to DDR2
- Data transfer rates up to 1600 Mbps (PC3-12800)
- 8 internal banks for concurrent operation
- 8-bit prefetch architecture
- Programmable burst length: 4, 8
- Automatic and self-refresh capabilities
- On-die termination (ODT)
- Operating voltage: 1.5V
- Lead-free package
Benefits
- High bandwidth for fast data access
- Improved system performance
- Reduced power consumption compared to DDR2
- Enhanced signal integrity with ODT
- Increased memory capacity
Additional Details
The K4T1G084QD-ZCE6 uses a FBGA (Fine-pitch Ball Grid Array) package. It complies with JEDEC standards for DDR3 SDRAM, ensuring compatibility with a wide range of systems and memory controllers. The On-Die Termination (ODT) feature improves signal integrity by reducing reflections and noise on the memory bus. The ZCE6 speed grade indicates the specific maximum clock frequency and timings supported by the component. Automatic and self-refresh capabilities allow the memory to maintain data integrity without requiring external intervention.