EN
  • EN
  • DE

K4S643233FSE75

Part No K4S643233FSE75
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Non-Compliant
Win Source Part Number 1066756-K4S643233FSE75
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S643233FSE75 CAD Model

Description

The K4S643233FSE75 is a 64Mbit SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operations with a clock signal, allowing for faster data access compared to asynchronous DRAM. This particular chip is commonly used in applications requiring moderate memory capacity and speed, such as graphics cards, embedded systems, and older computer systems.

Applications:

  • Graphics Cards: Used as video memory in older graphics cards.
  • Embedded Systems: Integrated into embedded systems requiring external memory for data storage and processing.
  • Networking Equipment: Employed in networking devices like routers and switches for buffering data.
  • Set-Top Boxes: Found in set-top boxes for storing and processing video and audio data.
  • Printers: Utilized in printers for temporary storage of print data.

Features:

  • 64Mbit Capacity: Offers a storage capacity of 64 megabits.
  • Synchronous Operation: Synchronizes operations with a clock signal for faster data access.
  • Single Data Rate (SDR): Transfers data once per clock cycle.
  • LVTTL Compatible Inputs: Compatible with Low-Voltage Transistor-Transistor Logic (LVTTL) input signals.
  • Multiple Refresh Modes: Supports auto-refresh and self-refresh modes for data retention.

Benefits:

  • Moderate Memory Capacity: Provides sufficient memory for applications with moderate storage requirements.
  • Fast Data Access: Synchronous operation enables faster data access compared to asynchronous DRAM.
  • Easy Integration: Compatible with standard LVTTL interfaces, simplifying integration into various systems.
  • Reliable Data Retention: Refresh modes ensure data is retained even when not actively accessed.
  • Cost-Effective Solution: Offers a cost-effective memory solution for applications where high-speed or high-capacity memory is not required.

Additional Details:

The K4S643233FSE75 operates at a specific clock frequency and voltage, as detailed in the official Samsung datasheet. It also features specific timing parameters that must be adhered to for proper operation. Consult the official Samsung datasheet for complete and accurate technical details, including operating conditions, timing diagrams, and package information.

This SDRAM chip is a reliable and cost-effective memory solution for a variety of applications. While it has been superseded by newer memory technologies in high-performance systems, it remains a viable option for applications with moderate memory requirements and speed demands.

You May Also Be Interested in

Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Murata Electronics North America
Lowest to $0.1305
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Samsung
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Lumileds
Lowest to $1.6320
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess