EN
  • EN
  • DE

K4S560432J-UC75T000

Part No K4S560432J-UC75T000
Manufacturer Samsung
Catalog SD
Description SD 64Mx4-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945443-K4S560432J-UC75T000
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560432J-UC75T000 CAD Model

Description

The Samsung K4S560432J-UC75T000 is a high-performance Synchronous DRAM (SDRAM) component designed for applications demanding efficient memory access and high bandwidth. This particular SDRAM is optimized for use in systems requiring reliable and quick data handling, such as graphics cards, embedded systems, and various consumer electronics. Its synchronous architecture ensures accurate data transfer and efficient memory operations.

Applications

  • Graphics Cards
  • Embedded Systems
  • Networking Devices
  • Consumer Electronics (e.g., Set-top Boxes, DVD Players)
  • Industrial Control Systems

Features

  • High-Speed Data Transfer Rates: Enables fast data access, improving system responsiveness.
  • Synchronous Operation: Ensures precise timing and coordination with the system clock.
  • Low Power Consumption: Optimizes energy usage, making it suitable for battery-powered devices.
  • Compact Package: Allows for easy integration into various board designs.
  • Stable Performance: Provides reliable operation under different environmental conditions.

Benefits

  • Enhanced System Performance: Quick data access improves application loading and execution times.
  • Improved Reliability: Stable operation ensures consistent system performance.
  • Energy Efficiency: Low power consumption reduces overall system power requirements.
  • Reduced System Cost: Integrated features minimize the need for external components.
  • Increased Design Flexibility: Compact package allows for use in a wide range of applications.

Additional Details

The K4S560432J-UC75T000 typically operates at a specified voltage (e.g., 3.3V or 2.5V), depending on the system configuration. Compliance with industry-standard SDRAM specifications ensures compatibility with different memory controllers. Detailed specifications, including timing parameters and operating conditions, can be found in the official Samsung datasheet for this part number.

You May Also Be Interested in

Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $23.5320
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess