EN
  • EN
  • DE

K4M56323PN-HG75

Part No K4M56323PN-HG75
Manufacturer Samsung
Catalog SD
Description Mobile SD 8Mx32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944716-K4M56323PN-HG75
Series *
Ultra Librarian 3D Model Ultra Librarian K4M56323PN-HG75 CAD Model

Description

The K4M56323PN-HG75 is a Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. This memory is designed for use in mobile devices, offering a balance of performance and low power consumption.

Applications

  • Mobile Phones
  • Tablets
  • Portable Gaming Consoles
  • Digital Cameras
  • Other Battery-Powered Devices

Features

  • Mobile DDR SDRAM technology for low power operation
  • 256Mb density (256 Megabits)
  • Organized as 8M x 32
  • Double data rate architecture for high bandwidth
  • Low operating voltage (typically 1.8V)
  • Compact package size for space-constrained designs

Benefits

  • Extended battery life in portable devices
  • Reduced heat generation
  • Small footprint for easy integration
  • Improved system responsiveness
  • Enhanced overall user experience

Additional Details

The K4M56323PN-HG75 is compliant with JEDEC standards for Mobile DDR. The 'HG75' likely denotes a specific speed grade, temperature range, or packaging configuration. Detailed timing parameters, voltage levels, and power consumption characteristics are specified in the manufacturer's datasheet. It's suitable for applications demanding high memory performance with minimal power draw, contributing to longer battery life and improved thermal management in mobile devices.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Lowest to $14.6617
Hynix Semiconductor
SD 1Mx16-7
Need more? Email Us
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
NANYA
SD 16Mx16 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess