The Samsung K4M281633F-RN75 is a Mobile DDR SDRAM (Synchronous Dynamic Random-Access Memory) component designed for low-power, high-performance applications. It is optimized for mobile devices and embedded systems requiring efficient memory management and fast data access.
Applications
- Smartphones
- Tablets
- Portable Media Players
- Handheld Gaming Consoles
- Embedded Systems
Features
- Low Power Consumption
- High-Speed Data Transfer
- Compact Size
- Synchronous Operation
- JEDEC Standard Compliance
Benefits
- Extended Battery Life
- Improved System Performance
- Smaller Device Footprint
- Stable and Reliable Operation
- Easy Integration
Technical Specifications
While exact specifications require referencing the official Samsung datasheet, typical Mobile DDR SDRAM specifications include:
- Density: Likely 128Mb or 256Mb based on similar parts.
- Organization: Typically 4M x 16 or 8M x 16.
- Voltage: Typically 1.8V.
- Operating Temperature: Commercial.
The K4M281633F-RN75 is a key component in mobile devices, enabling fast and efficient memory access while minimizing power consumption. Its synchronous design ensures precise timing and reliable data handling, making it ideal for portable and embedded applications.