EN
  • EN
  • DE

K4H561638H-ZIB3

Part No K4H561638H-ZIB3
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSOP
RoHS Compliant
Win Source Part Number 1006131-K4H561638H-ZIB3
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4H561638H-ZIB3 CAD Model

Description

The Samsung K4H561638H-ZIB3 is a 512Mb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory). This memory chip is designed for applications requiring moderate memory bandwidth and capacity, commonly found in desktop computers, laptops, and embedded systems.

Applications:

  • Desktop Computers
  • Laptop Computers
  • Embedded Systems
  • Networking Devices
  • Printers

Features:

  • 512Mb Density: Provides a suitable amount of memory for a range of applications.
  • DDR2 Technology: Offers improved performance and lower power consumption compared to DDR SDRAM.
  • 4 Banks: Allows for efficient memory access and data transfer by dividing the memory into multiple independent sections.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate.
  • JEDEC Standard Compliance: Ensures compatibility and interoperability with other DDR2 components and systems.

Benefits:

  • Enhanced System Performance: Improves the overall speed and responsiveness of the system by providing faster memory access.
  • Lower Power Consumption: Reduces energy usage, making it suitable for portable devices and energy-efficient systems.
  • Stable Operation: Designed for reliable and consistent performance in various operating conditions.
  • Cost-Effective Solution: Offers a good balance between performance and affordability.
  • Wide Compatibility: Compatible with a broad range of motherboards and chipsets supporting DDR2 memory.

The Samsung K4H561638H-ZIB3 DDR2 memory chip is manufactured using advanced semiconductor technology, ensuring high reliability and performance. It supports features such as On-Die Termination (ODT) to improve signal integrity and reduce reflections. This memory chip is well-suited for applications where a balance between performance, power consumption, and cost is essential.

Technical Specifications:

  • Density: 512Mb
  • Interface: DDR2
  • Operating Frequency: Dependent on the specific speed grade (e.g., 533MHz, 667MHz, 800MHz)
  • Power Supply: 1.8V
  • Package: FBGA

You May Also Be Interested in

Leshan Radio
Lowest to $0.0382
STMicroelectronics
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0643
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Samsung
Need more? Email Us
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
KEC
Lowest to $0.0658

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess