EN
  • EN
  • DE

K4F6E3S4HM-AGCL

Part No K4F6E3S4HM-AGCL
Manufacturer Samsung
Catalog DDR
Description LPDDR4-4266 512Mx32 (16Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942760-K4F6E3S4HM-AGCL
Series *
Ultra Librarian 3D Model Ultra Librarian K4F6E3S4HM-AGCL CAD Model

Description

The K4F6E3S4HM-AGCL is a high-speed DDR (Double Data Rate) SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It's designed for use in applications requiring high bandwidth and low latency data access.

Applications:

  • Desktop and Laptop Computers.
  • Graphics Cards.
  • Gaming Consoles.
  • Networking Devices.
  • High-Performance Computing Systems.

Features:

  • DDR SDRAM Technology.
  • High Data Transfer Rates.
  • Low Latency.
  • High Density.
  • Optimized Power Consumption.

Benefits:

  • Increased System Performance due to faster data access.
  • Enhanced Graphics Performance in gaming and professional applications.
  • Improved responsiveness and multitasking capabilities.
  • Reduced overall system power consumption.
  • Large memory capacity for handling demanding workloads.

Additional Details:

The K4F6E3S4HM-AGCL is a DDR SDRAM chip, characterized by its double data rate, which enables it to transfer data on both the rising and falling edges of the clock signal, effectively doubling the data transfer rate compared to single data rate SDRAM. The specific capacity and speed grades can vary based on the exact configuration. It is typically used in modules that conform to industry-standard JEDEC specifications, ensuring compatibility with a wide range of systems. This memory chip supports advanced memory management features and error correction techniques, contributing to overall system stability and reliability. The low power consumption helps extend battery life in portable devices and reduces energy costs in data centers and other high-performance computing environments. The specific organization (e.g., x4, x8, x16) and voltage requirements (e.g., 1.8V, 1.5V) would be specified in the detailed datasheet.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess