The K4E8E324EB-EGCG is a DDR (Double Data Rate) SDRAM memory chip manufactured by Samsung. This type of memory is used in a variety of electronic devices requiring high-speed data access.
Applications:
- Personal Computers (Desktops and Laptops)
- Servers
- Graphics Cards
- Gaming Consoles
- Embedded Systems
Features:
- Double Data Rate: Transfers data on both edges of the clock signal, effectively doubling the bandwidth compared to single data rate SDRAM.
- High Bandwidth: Provides fast data transfer rates for demanding applications.
- Low Voltage Operation: Operates at a reduced voltage to minimize power consumption.
- High Density: Offers a large memory capacity in a compact form factor.
- Synchronous Operation: Operates synchronously with the system clock for efficient data management.
Benefits:
- Improved System Performance: Enables faster application loading and smoother multitasking.
- Increased Memory Capacity: Allows for running more programs simultaneously and handling larger datasets.
- Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in servers.
- Enhanced Graphics Performance: Improves frame rates and visual quality in games and other graphics-intensive applications.
- Faster Data Access: Reduces latency and improves overall system responsiveness.
The K4E8E324EB-EGCG is typically packaged in a Ball Grid Array (BGA). For detailed specifications, including memory capacity, data transfer rate, timings, and power requirements, consult the official Samsung datasheet for this part number. The EGCG suffix likely refers to a specific speed grade or feature set of the memory. The datasheet will provide the most accurate information for your application.