EN
  • EN
  • DE

K4B8G1646D-BYK0

Part No K4B8G1646D-BYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx16 (8Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940522-K4B8G1646D-BYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B8G1646D-BYK0 CAD Model

Description

The Samsung K4B8G1646D-BYK0 is an 8Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component designed for high-performance memory applications. As a DDR3 SDRAM, it offers significant improvements in data transfer rates and power efficiency compared to previous generations. This makes it well-suited for a variety of demanding applications.

Applications:

  • High-End Desktop Computers: Used as system memory for demanding applications like video editing, 3D rendering, and scientific simulations.
  • Gaming Laptops: Provides the necessary memory bandwidth for smooth gameplay and fast loading times.
  • Servers: Integrated into server systems to support virtualization, database management, and other resource-intensive tasks.
  • Workstations: Employed in professional workstations for CAD/CAM applications, digital content creation, and software development.
  • Networking Equipment: Used in routers, switches, and other networking devices to handle high-speed data traffic.

Features:

  • 8Gb Capacity: Offers a large memory capacity for storing and processing large datasets.
  • DDR3 Technology: Enables high-speed data transfer rates and low power consumption.
  • High Bandwidth: Supports wide memory bandwidth for demanding applications.
  • Low Latency: Minimizes delays in data access, resulting in improved system responsiveness.
  • Advanced Power Management: Incorporates power-saving features to optimize energy consumption.

Benefits:

  • Enhanced System Performance: Improves overall system responsiveness and application speed.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without performance degradation.
  • Faster Data Processing: Enables quicker data processing and analysis in computationally intensive tasks.
  • Improved Gaming Experience: Provides smoother gameplay and faster loading times in graphics-intensive games.
  • Reduced Power Consumption: Contributes to energy efficiency and longer battery life in portable devices.

Additional Details:

The K4B8G1646D-BYK0 operates at a specified voltage (typically 1.5V) and clock speed. It is designed to comply with JEDEC standards to ensure compatibility. The specific operating frequencies and timings can depend on the module configuration. The memory is lead-free and RoHS compliant. The BYK0 indicates a specific speed grade and operating temperature range.

You May Also Be Interested in

Samsung
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
Samsung
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Lowest to $5,460.0000
PNY
NVIDIA RTX PRO 2000 Blackwell 16GB GDDR7 ECC BULK
Need more? Email Us
Crucial
DDR5-6400 CSODIMM (16GB)
Need more? Email Us
Western Digital
WD Red Plus 4TB 5400rpm 128MB 3.5" NAS HDD
Need more? Email Us
Intel
Xeon 6515P (72M Cache, 2.30 GHz)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess