EN
  • EN
  • DE

K4B4G1646E-BMK0

Part No K4B4G1646E-BMK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) Ind 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940805-K4B4G1646E-BMK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646E-BMK0 CAD Model

Description

The Samsung K4B4G1646E-BMK0 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component. Manufactured by Samsung, a global leader in memory technology, this component is designed for applications that require high-speed data transfer and efficient memory access. It provides a reliable and stable memory solution for a diverse array of electronic devices.

Applications

  • Desktop Computers: Serves as primary system memory, enhancing multitasking and application performance.
  • Laptop Computers: Provides memory for portable computing, balancing performance and power efficiency.
  • Gaming Consoles: Supports high-resolution graphics and smooth gameplay in gaming applications.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to enable efficient data packet processing.
  • Embedded Systems: Used in various embedded applications requiring real-time data processing.

Features

  • High-Speed Data Transfer: Employs DDR3 technology to achieve rapid data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, which reduces energy costs and extends battery life.
  • High Density: Offers substantial memory capacity in a compact form factor.
  • Improved Bandwidth: Provides increased memory bandwidth compared to previous DDR generations.
  • Enhanced Reliability: Ensures stable and dependable operation under various operating conditions.

Benefits

  • Enhanced System Performance: Increases overall system speed and responsiveness.
  • Reduced Energy Consumption: Low power design helps minimize energy consumption, resulting in lower operational costs.
  • Improved Gaming Experience: Delivers smoother gameplay and faster loading times.
  • Reliable Data Storage: Provides secure and reliable data storage and retrieval.
  • Increased Multitasking Efficiency: Enables efficient multitasking and the simultaneous handling of multiple applications.

Additional Details

For detailed technical specifications, including clock speed, CAS latency, voltage requirements, and operating temperature ranges, it is essential to consult the official Samsung datasheet for the K4B4G1646E-BMK0. Proper thermal management is crucial to ensure stable operation and prevent overheating. Adhering to the specified operating conditions guarantees optimal performance and longevity of the memory component. Compatibility with the motherboard or target system must also be verified before installation.

You May Also Be Interested in

NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,625 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess