EN
  • EN
  • DE

K4B4G1646B-BCMA

Part No K4B4G1646B-BCMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940785-K4B4G1646B-BCMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G1646B-BCMA CAD Model

Description

The Samsung K4B4G1646B-BCMA is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip. It is designed for high-performance applications that demand substantial memory capacity and high-speed data transfer rates. Manufactured by Samsung, a recognized leader in memory solutions, this chip ensures reliability and compatibility.

Applications

  • Desktop PCs: Provides main memory for desktop computers, supporting operating systems, applications, and games.
  • Laptop Computers: Enables efficient multitasking and smooth performance in laptop computers by providing necessary RAM.
  • Servers: Utilized in server systems to support virtual machines, database management, and other server-side applications requiring significant memory resources.
  • Graphics Cards: Used as video memory in graphics cards to enhance high-resolution textures and frame rates in gaming and graphics-intensive applications.
  • Embedded Systems: Integrated into various embedded systems like industrial controllers and networking devices for data storage and processing.

Features

  • Capacity: 4Gb (256M x 16) memory organization.
  • Data Rate: Supports high-speed data transfer rates up to DDR3-1600 (PC3-12800), depending on the configuration.
  • Interface: Standard DDR3 interface for broad compatibility.
  • Operating Voltage: Low operating voltage of 1.5V for reduced power consumption.
  • Clock Frequency: Supports a clock frequency of up to 800 MHz.
  • Package: Available in a FBGA (Fine-pitch Ball Grid Array) package for efficient surface mounting and thermal management.

Benefits

  • High Performance: Facilitates fast data access and processing, leading to improved system performance.
  • Large Capacity: Offers ample memory capacity for demanding applications, supporting seamless multitasking and data handling.
  • Low Power Consumption: Reduces energy consumption, extending battery life in portable devices and lowering operating costs in server environments.
  • Compatibility: Compatible with a wide range of systems and platforms, easing integration and deployment.
  • Reliability: Manufactured by Samsung, ensuring high-quality and dependable memory products.

Additional Details

The K4B4G1646B-BCMA supports standard DDR3 features such as burst lengths of 8 and burst types of sequential or interleaved. It also includes auto refresh and self refresh modes for enhanced power saving. The operating temperature typically ranges from 0°C to +85°C. The specific timings and characteristics may vary based on the speed grade and specific application.

You May Also Be Interested in

SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
SK hynix
DDR5-6400 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Intel
Core i7-14700 (33M Cache, up to 5.40 GHz) CN
Need more? Email Us
SK hynix
DDR5-5600B 8Gx80 RDIMM 2Rx4 (64GB)
Need more? Email Us
SK hynix
DDR5-6400 4Gx8 (32Gb)
Need more? Email Us
Samsung
DDR5-5600 4Gx64 UDIMM 2Rx8 (32GB)
Need more? Email Us
Samsung
DDR5-6400B 4Gx80 RDIMM 2Rx8 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess