EN
  • EN
  • DE

K4B2G1646G-HCK0

Part No K4B2G1646G-HCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941258-K4B2G1646G-HCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G1646G-HCK0 CAD Model

Description

The Samsung K4B2G1646G-HCK0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component developed by Samsung for applications requiring high-speed data transfer and efficient memory management. It is designed to provide a balance of speed, power efficiency, and capacity, suitable for various computing needs.

Applications

  • Desktop PCs: Utilized as the primary memory to enhance application performance and multitasking capabilities.
  • Laptops: Facilitates smooth and efficient operation in portable computers with optimized power consumption.
  • Gaming Consoles: Improves gaming experiences by providing fast memory access, reducing loading times and enhancing responsiveness.
  • Embedded Systems: Integrated into embedded applications requiring dependable and high-speed memory solutions.

Features

  • High-Speed Data Transfer: Enables rapid data transfer rates, optimizing overall system performance.
  • Low Voltage Operation: Operates at a lower voltage, enhancing power efficiency and minimizing heat generation.
  • High Density: Provides substantial memory capacity in a compact form factor.
  • DDR3 Technology: Compliant with DDR3 standards, ensuring compatibility with a broad range of systems.

Benefits

  • Increased System Responsiveness: Faster memory access accelerates application loading and improves overall system performance.
  • Improved Energy Efficiency: Lower power consumption leads to extended battery life in portable devices and reduced energy costs.
  • Enhanced Multitasking Capabilities: Allows for running multiple applications concurrently without significant performance degradation.
  • Reliable Performance: Samsung's quality manufacturing ensures stable and dependable operation.

Additional Details

The K4B2G1646G-HCK0 DDR3 SDRAM chip is engineered to meet the demands of diverse modern computing applications, offering an optimal blend of performance, energy efficiency, and reliability. It is important to consult the product datasheet for precise voltage, frequency, and timing specifications to ensure proper integration and optimal functionality within the target system.

You May Also Be Interested in

ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess